EN
  • EN
  • DE

TMMBAT47

Part No TMMBAT47
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description SMALL SIGNAL SCHOTTKY DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 218443-TMMBAT47
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMBAT47 CAD Model

Description

STMicroelectronics TMMBAT47 Schottky Diode

The TMMBAT47 is a highly efficient, small signal Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically crafted to offer low forward voltage drop and fast switching capabilities, making it an ideal component for a wide range of electronic applications.

With its metal-to-silicon junction, the TMMBAT47 diode is capable of conducting electricity more rapidly than standard PN-junction diodes. It has a low forward voltage drop, typically around 0.35V at 1mA, which contributes to its high efficiency, especially in low voltage applications. This characteristic ensures that less power is wasted as heat, thus improving the overall performance of the electronic device it's used in.

The TMMBAT47 comes in a compact DO-35 package, making it suitable for high-density circuit designs. Its miniature size is beneficial for space-constrained applications, without compromising on its electrical performance. The diode is capable of handling a continuous forward current of up to 200mA, which is quite impressive for its size.

Another significant feature of the TMMBAT47 is its fast switching speed. It has a reverse recovery time as low as 5ns, which is essential for high-frequency operations. This makes the diode a perfect fit for applications that require rapid switching, such as in switching power supplies, converters, and high-frequency inverters.

The device also shows excellent thermal characteristics, with a junction operating temperature range from -65°C to 125°C. This wide temperature range assures reliability over various environmental conditions, making the TMMBAT47 suitable for industrial, automotive, and consumer applications where temperature fluctuations are common.

Furthermore, the TMMBAT47 Schottky diode is designed to minimize leakage current, which is a critical parameter in battery-powered devices, where power conservation is essential. Its low leakage current helps in extending the battery life of portable devices.

In summary, the TMMBAT47 from STMicroelectronics is a robust, versatile Schottky diode that offers designers low forward voltage drop, fast switching speeds, and reliable performance in a compact form factor. Its suitability for high-efficiency, space-sensitive applications makes it a go-to component for modern electronics design.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess