Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.21%
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 032448-TL431CL5T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431CL5T CAD Model

Description

STMicroelectronics TL431CL5T Adjustable Precision Shunt Regulator

The TL431CL5T from STMicroelectronics is a versatile, three-terminal, adjustable precision shunt regulator with specified thermal stability over a full range of temperatures. This product is designed to offer a reliable solution for voltage reference and regulation requirements in a wide array of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output Voltage: The TL431CL5T offers an output voltage range that can be set to any value between 2.495 V and 36 V with two external resistors. This flexibility makes it suitable for numerous applications.
  • High Precision: With a typical output voltage tolerance of ±0.5%, this device provides high accuracy for demanding applications.
  • Low Operational Current: It operates with a low dynamic output impedance and a typical sinking current capability of 1-100mA, ensuring stable performance across various loads.
  • Temperature Compensated: The TL431CL5T is compensated for temperature changes, ensuring consistent performance over a temperature range of -40°C to +105°C.
  • Package: Housed in a TO-92 package, it is designed for through-hole mounting, making it easy to integrate into a wide variety of circuit designs.

Applications

The TL431CL5T is a versatile component suitable for a multitude of applications including:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Battery chargers
  • Motor control circuits
  • Voltage monitoring
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The TL431CL5T is no exception, and it is designed to meet the stringent requirements of the most critical electronic systems. Its robust design ensures a long operational lifespan, even under harsh conditions.

With its combination of flexibility, precision, and reliability, the TL431CL5T adjustable precision shunt regulator is an excellent choice for designers looking to implement an accurate voltage reference or regulator in their circuits.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128BQ1MF2.0
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
Renesas Electronics America
IC VREF SERIES 0.1% SOT23-3
Need more? Email Us
ECAD model for ISL60002BIH310Z-T7A
NOVOSENSE
0.2% ACCURACY 35PPM 2.5V REF
Need more? Email Us
ECAD model for NSREF3025-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
NXP / Nexperia
Adjustable precision shunt regulator
Need more? Email Us
ECAD model for TL431ASDT
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4050CEM3X-4.1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3934 $51.1420
310+ $0.3228 $100.0680
480+ $0.3128 $150.1440
665+ $0.3027 $201.2955
855+ $0.2926 $250.1730
1,145+ $0.2623 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention