EN
  • EN
  • DE

MC68020FE33E

Part No MC68020FE33E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 33MHZ 132CQFP  /  68020 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-CQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M680x0
Package Tray
Product Status Obsolete
Core Processor 68020
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 132-BCQFP
Supplier Device Package 132-CQFP (24x24)
Base Product Number MC680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 36
Win Source Part Number 971351-MC68020FE33E
Ultra Librarian 3D Model Ultra Librarian MC68020FE33E CAD Model

Description

Overview of NXP MC68020FE33E

The NXP MC68020FE33E is a high-performance 32-bit microprocessor that has been a staple in the computing industry for its robust architecture and versatile applications. Designed by NXP Semiconductors, a leader in the production of innovative and reliable microprocessors, the MC68020FE33E is part of the Motorola 68000 family, known for its rich instruction set and powerful capabilities.

Key Features

  • Clock Speed: The MC68020FE33E operates at a clock speed of 33 MHz, providing a balance of power efficiency and processing speed suitable for a range of applications.
  • Architecture: This microprocessor boasts a full 32-bit internal and external architecture, allowing for efficient data handling and high-speed computing operations.
  • Virtual Memory Support: With built-in support for virtual memory, the MC68020FE33E can handle complex operating systems and applications that require advanced memory management.
  • Co-processor Support: It is designed to work seamlessly with co-processors, such as the 68881 floating-point unit and the 68851 paged memory management unit, enhancing its computational abilities and flexibility.
  • Instruction Set: The processor features a rich instruction set that is optimized for a variety of tasks, from simple arithmetic operations to complex system functions.

Applications

The versatility of the MC68020FE33E makes it suitable for a wide array of applications. It has been used extensively in embedded systems, industrial control systems, telecommunications, and even in early personal computers. Its ability to handle multiple tasks efficiently also makes it a preferred choice for scientific instrumentation and robotics.

Reliability and Support

NXP's commitment to quality ensures that the MC68020FE33E is a reliable microprocessor for mission-critical applications. Additionally, NXP provides extensive support for their products, offering documentation, reference designs, and technical support to facilitate the integration of the MC68020FE33E into various projects.

In summary, the NXP MC68020FE33E is a testament to the enduring legacy of the Motorola 68000 microprocessor family, providing a blend of performance, flexibility, and reliability that continues to meet the demands of modern technology applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess