EN
  • EN
  • DE

TL084DT

Part No TL084DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 217600-TL084DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084DT CAD Model

Description

Product Overview: TL084DT from STMicroelectronics

The TL084DT is a high-performance JFET-input operational amplifier from the reputable semiconductor manufacturer, STMicroelectronics. This product is designed to offer a perfect balance of features that cater to a wide array of applications requiring low input bias and offset currents as well as fast slew rate. The TL084DT is part of a family of op-amps that includes the TL081, TL082, TL084, and their military, industrial, and automotive-grade versions.

With its JFET technology, the TL084DT provides high input impedance coupled with a very low input bias and offset currents, making it an ideal choice for high-impedance sensor amplification and precise current measurements. The device operates over a wide range of power supplies, from +/-5V to +/-15V, giving designers the flexibility to use it in various circuit configurations.

Key Features

  • Low Power Consumption: The TL084DT is optimized for low power consumption, which is critical for battery-powered devices and energy-efficient applications.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of input signals without compromising its performance, making it versatile for multiple applications.
  • Low Input Bias and Offset Currents: The device's JFET input stage ensures minimal bias and offset currents, which is crucial for precision amplification tasks.
  • High Input Impedance: The high impedance offered by the TL084DT makes it suitable for interfacing with high-impedance sources without loading them down.
  • Fast Slew Rate: With its fast slew rate, the TL084DT can handle rapidly changing signals, making it ideal for high-speed amplifiers and filters.
  • Output Short-Circuit Protection: The product includes built-in protection against output short circuits, enhancing its reliability in complex electronic systems.
  • Internal Frequency Compensation: This feature allows for stable operation as an amplifier without external components.

Applications

The TL084DT is well-suited for a variety of applications, including:

  • Active filters
  • Audio pre-amplification
  • Data acquisition systems
  • Instrumentation
  • Signal conditioning
  • Photodiode amplification

In summary, the TL084DT from STMicroelectronics is a versatile, high-performance operational amplifier that meets the needs of a diverse range of applications where low noise, high speed, and precision are of the essence. Its robust feature set ensures that it can be integrated into both simple and complex electronic systems, providing reliable performance and enhancing the overall efficiency of the design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess