EN
  • EN
  • DE

TL072MDT

Part No TL072MDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise J-FET dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267936-TL072MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL072MDT CAD Model

Description

The TL072MDT from STMicroelectronics is a high-performance, low-noise dual JFET operational amplifier that combines the best features of both bipolar and CMOS technologies to provide users with superior audio and instrumentation performance. This operational amplifier is widely recognized for its low harmonic distortion and low noise, making it an ideal choice for professional audio equipment, high-fidelity systems, and a multitude of instrumentation applications.

Key Features

  • Internally trimmed offset voltage: The TL072MDT comes with an internally trimmed offset voltage which greatly reduces the need for external adjustment and ensures stability over time and varying temperature conditions.
  • Low input noise voltage: With its JFET input stage, the TL072MDT boasts an exceptionally low input noise voltage, making it perfect for applications that require high signal fidelity and minimal interference.
  • Low harmonic distortion: The device is designed to have low harmonic distortion, which is critical for maintaining the integrity of the audio signal in high-fidelity audio systems.
  • High input impedance: The high input impedance ensures that the amplifier will not load down the source signal, preserving signal integrity throughout the signal chain.
  • Low power consumption: Despite its high performance, the TL072MDT is designed for low power consumption, making it suitable for battery-operated devices.
  • Wide common-mode and differential voltage ranges: This feature allows the amplifier to operate in a broad range of applications and ensures reliable performance even in challenging conditions.

Applications

The versatile nature of the TL072MDT makes it suitable for a wide array of applications, including:

  • High-fidelity audio pre-amplification and mixing consoles
  • Active filters and signal conditioning
  • Professional audio equipment
  • Analog-to-digital converters
  • Instrumentation amplifiers and medical equipment
  • Industrial process control

With its exceptional performance and reliability, the TL072MDT operational amplifier from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the quality and efficiency of their electronic designs.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess