EN
  • EN
  • DE

TL071MDT

Part No TL071MDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET single operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267916-TL071MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL071MDT CAD Model

Description

STMicroelectronics TL071MDT Low-Noise JFET Single Operational Amplifier

The TL071MDT is a high-performance JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect blend of low noise and low power consumption, making it an ideal choice for high-fidelity audio and instrumentation applications. Its JFET input stage ensures a wide input common-mode voltage range and the absence of latch-up phenomena, enhancing the overall performance of the amplifier.

This operational amplifier boasts a high slew rate of 13 V/μs and a low harmonic distortion, which is critical for maintaining signal integrity in audio processing and other sensitive applications. The device operates over a wide range of power supply voltages, from ±5V to ±15V, providing the flexibility needed for various circuit designs.

The TL071MDT comes in an SO-8 package, which is a small-outline package that is both space-saving and suitable for surface mount technology (SMT). This packaging makes the TL071MDT an excellent choice for compact and densely populated PCBs where space is at a premium.

Key features of the TL071MDT include:

  • Low input bias and offset currents
  • Low noise voltage: 18 nV/√Hz typically
  • Low input noise current: 0.01 pA/√Hz typically
  • Wide gain bandwidth: 3 MHz typically
  • High input impedance: JFET input stage
  • Internal frequency compensation
  • Latch-up free operation
  • High slew rate: 13 V/μs typically

Applications for the TL071MDT are diverse and include:

  • High-fidelity audio pre-amplification
  • Active filters
  • Sample and hold circuits
  • Operational amplifier circuits requiring low noise
  • Instrumentation amplifiers
  • Integrators or differentiators

STMicroelectronics' TL071MDT operational amplifier is a testament to the company's commitment to providing electronic components that deliver performance and reliability. Whether you are designing professional audio equipment, precision analog circuits, or any application that demands a high-quality operational amplifier, the TL071MDT is a choice that will not disappoint.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess