EN
  • EN
  • DE

TL071BMN

Part No TL071BMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267909-TL071BMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL071BMN CAD Model

Description

The TL071BMN is a high-fidelity operational amplifier crafted by the renowned semiconductor manufacturer, STMicroelectronics. Designed with a focus on delivering outstanding audio performance, this device is part of the TL07x series, which is widely recognized for its low noise operations and high input impedance.

Key Features

  • Low Noise: The TL071BMN boasts a remarkably low noise level, making it an ideal choice for audio pre-amplification and other applications where signal integrity is paramount.
  • High-Speed Performance: With a wide bandwidth and fast slew rate, this op-amp is capable of handling rapid signal changes, ensuring clarity and precision in high-speed circuits.
  • JFET Input: The JFET input stage provides high input impedance and reduced bias current, which minimizes the loading effect on signal sources and preserves signal quality.
  • Low Harmonic Distortion: The device is engineered to offer low total harmonic distortion (THD), which is critical for maintaining the purity of the audio signal in high-fidelity applications.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power supply design and making it suitable for battery-operated devices.
  • Versatility: The TL071BMN is versatile and can be used in a wide range of applications beyond audio, including sensors, filters, and general-purpose amplification.

Applications

The TL071BMN operational amplifier is a go-to component for professionals in the field of audio engineering, instrumentation, and other electronic applications where signal integrity cannot be compromised. It is commonly used in:

  • High-fidelity audio pre-amplifiers and mixers
  • Active filters and equalizers
  • Analog signal processing
  • Instrumentation amplifiers
  • Sample and hold circuits
  • Many other applications requiring high-performance amplification

In conclusion, the TL071BMN from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the most demanding audio applications. With its exceptional performance and versatility, it stands out as a top choice for engineers and designers looking to create superior audio experiences.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess