EN
  • EN
  • DE

Z0409MB

Part No Z0409MB
Manufacturer STMicroelectronics
Catalog Triacs
Description 4 A TRIAC IN DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK2
Package Tape & Reel
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A, 16A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376649-Z0409MB
Ultra Librarian 3D Model Ultra Librarian Z0409MB CAD Model

Description

The Z0409MF from STMicroelectronics is a state-of-the-art semiconductor device, specifically designed as a standard triac suitable for a wide range of applications. This device is part of STMicroelectronics' Snubberless™, logic level and standard triacs family, which are renowned for their high performance and reliability.

The Z0409MF is a 4A triac with a maximum voltage rating of 600V, making it an excellent choice for controlling AC loads in a variety of domestic and industrial applications. It is particularly well-suited for use in applications such as home appliances, power tools, and other systems where efficient AC power control is required.

Key Features:

  • Current Rating: The device can handle a current of up to 4A, which is sufficient for many small to medium power applications.
  • Voltage Rating: With a voltage rating of up to 600V, it can be used in circuits with high AC line voltages.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the triac can be easily driven by logic level devices, including microcontrollers and other digital circuits.
  • Snubberless Technology: This technology allows the triac to be used without additional snubber networks, simplifying circuit design and reducing component count.
  • High Commutation Capability: The Z0409MF can handle high current surges, making it robust in demanding applications.
  • Package: It is available in a TO-202-3 package, which is widely used and easy to integrate into various circuit designs.

The Z0409MF triac features a high static dV/dt capability which minimizes the risk of unintended triggering due to voltage transients. This makes it an excellent choice for designs that require a robust and reliable switching solution. Additionally, its high noise immunity and low gate trigger current make it suitable for direct interfacing with microprocessor-based control systems.

STMicroelectronics' commitment to quality ensures that the Z0409MF meets stringent standards, providing designers with a dependable and efficient component for their AC power control needs. Whether you're designing a new home appliance or upgrading an industrial control system, the Z0409MF offers a blend of performance and ease of use that can help streamline your product's design and functionality.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4243 $50.9160
290+ $0.3482 $100.9780
445+ $0.3373 $150.0985
615+ $0.3264 $200.7360
795+ $0.3155 $250.8225
1,065+ $0.2829 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess