EN
  • EN
  • DE

TL064AIDT

Part No TL064AIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low power JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267878-TL064AIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL064AIDT CAD Model

Description

The TL064AIDT is a high-performance, low-power JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect blend of features for a wide range of applications. This device is part of the TL06x series of op-amps that are well-known for their low input bias and offset currents, as well as a low power consumption, making them an ideal choice for battery-powered devices and energy-saving applications.

Key Features

  • Low Power Consumption: The TL064AIDT is optimized for low power consumption, drawing a minimal quiescent current. This makes it suitable for portable and long-lasting applications.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a broad range of input voltages without compromising performance, ensuring versatility in various circuit configurations.
  • Low Input Bias and Offset Currents: The JFET input stage ensures low input bias and offset currents, which is critical for accurate signal amplification and processing.
  • Output Short-Circuit Protection: The device comes with built-in short-circuit protection, enhancing its reliability and robustness in adverse conditions.
  • High Input Impedance: JFET technology provides high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Internal Frequency Compensation: The TL064AIDT is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications

The TL064AIDT is suitable for a diverse array of applications, including:

  • Active Filters
  • Signal Conditioning
  • Audio Amplification
  • Data Acquisition Systems
  • Analog to Digital Converters
  • Industrial Control Systems
  • Battery-Powered Devices
  • Portable Instrumentation

With its low power consumption and high input impedance, the TL064AIDT from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their analog circuits without sacrificing performance. Whether you're developing audio equipment, sensor interfaces, or any application that requires a high-quality operational amplifier, the TL064AIDT is an excellent choice that combines energy efficiency with superior amplification characteristics.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess