EN
  • EN
  • DE

TL062A

Part No TL062A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267859-TL062A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL062A CAD Model

Description

The TL062A from STMicroelectronics is a high-precision, low-power dual operational amplifier integrated circuit, designed to offer a perfect balance of performance and efficiency for a wide range of applications. The use of JFET (Junction Field-Effect Transistor) technology in the input stage gives this operational amplifier (op-amp) its characteristic low input bias and offset currents, making it an ideal choice for high-impedance sensor amplification and precise data acquisition.

Key Features

  • Low Power Consumption: The TL062A is optimized for low-voltage, low-power applications, with a typical power consumption significantly lower than conventional operational amplifiers, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Common-Mode and Differential Voltage Ranges: This op-amp can operate with a common-mode voltage close to the power supply levels, and the differential input voltage range is also wide, ensuring flexibility in various circuit configurations.
  • Low Input Bias and Offset Currents: The JFET input stage ensures that these currents are minimized, which is crucial for high-impedance buffering and precision amplification tasks.
  • High Input Impedance: The JFET input provides a very high input impedance, which minimizes the loading effect on the source circuit.
  • Output Short-Circuit Protection: The TL062A is designed with protection mechanisms that prevent damage to the device in case of an output short-circuit condition.
  • Internal Frequency Compensation: The op-amp comes with built-in frequency compensation, which simplifies the design process by eliminating the need for external components to stabilize the amplifier.

Applications

The TL062A is versatile and can be used in a variety of electronic circuits. Its applications range from audio pre-amplification, active filters, and voltage followers to more complex functions such as integrators, differentiators, and mathematical operations in analog computers. Its low power consumption also makes it an excellent choice for portable and battery-operated devices.

With its combination of low power, high precision, and reliability, the TL062A operational amplifier from STMicroelectronics is a valuable component for designers looking to optimize their analog circuits without compromising on performance.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess