EN
  • EN
  • DE

THD218DHI

Part No THD218DHI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266974-THD218DHI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THD218DHI CAD Model

Description

The THD218DHI, from the reputable semiconductor manufacturer STMicroelectronics, is a robust, high-performance power switch designed for DC motor control applications. This device is part of STMicroelectronics' extensive range of power management solutions, optimized for reliability and efficiency in a variety of industrial and automotive settings.

Key Features

  • High Voltage Capability: The THD218DHI is rated for high voltage operations, making it suitable for applications that require a wide operating voltage range.
  • Integrated Protections: It comes with a plethora of built-in protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the device under harsh operating conditions.
  • Low RDS(on): The device boasts a low on-state resistance, which translates to reduced power dissipation and improved overall efficiency.
  • Diagnostic Functions: Equipped with diagnostic features, the THD218DHI can communicate the status of the device to a microcontroller, facilitating maintenance and troubleshooting processes.

Applications

The THD218DHI's robust design and versatile feature set make it an ideal choice for a range of applications, including:

  • Automotive DC motor drives
  • Industrial automation systems
  • Robotics actuators
  • High-reliability motor control circuits

Technical Specifications

The THD218DHI is housed in a compact HSSOP24 package, which is designed to minimize space on the PCB while allowing for efficient heat dissipation. The device operates over a broad temperature range, ensuring consistent performance even in extreme conditions.

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet stringent environmental standards. The THD218DHI is no exception, complying with RoHS directives and designed with eco-friendly materials to minimize its environmental footprint.

For engineers and designers seeking a reliable and efficient power switch for their motor control applications, the THD218DHI from STMicroelectronics offers an exceptional balance of performance, protection features, and diagnostics, all encapsulated in a package that emphasizes durability and ease of integration.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess