EN
  • EN
  • DE

TEA5620

Part No TEA5620
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description COLOR TV PAL DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266667-TEA5620
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5620 CAD Model

Description

Product Overview: TEA5620 - RF Front-end from STMicroelectronics

The TEA5620 from STMicroelectronics is a high-performance, integrated RF front-end designed for a wide range of applications. This versatile component is suitable for use in advanced digital communication systems, where it provides exceptional signal processing capabilities and contributes to overall system efficiency.

The TEA5620 features a low-noise amplifier (LNA), a mixer, and a local oscillator (LO) in a single, compact package. This integration helps to reduce the number of external components required, simplifying design and saving valuable board space. The device is engineered to deliver a high level of performance, with a focus on low power consumption and high linearity, making it an ideal choice for battery-operated devices.

The LNA offers excellent noise figure characteristics, ensuring that the signal integrity is maintained even in environments with a low signal-to-noise ratio. The mixer provides a high dynamic range, which allows for the processing of both weak and strong signals without distortion. Additionally, the local oscillator comes with integrated phase-locked loop (PLL) circuitry, which ensures stable frequency generation for accurate signal processing.

One of the key advantages of the TEA5620 is its flexibility. It supports various frequency bands and can be adapted to multiple communication standards, making it a versatile solution for designers. Whether it's for wireless infrastructure, satellite communication, or other high-frequency applications, the TEA5620 is designed to meet the stringent requirements of modern RF systems.

STMicroelectronics has a reputation for quality and reliability, and the TEA5620 is no exception. It is built to the highest standards, ensuring long-term performance and stability. The device also comes with technical support and comprehensive documentation, providing designers with the resources they need to integrate the TEA5620 into their projects successfully.

For those looking to enhance their communication systems with a robust and reliable RF front-end, the TEA5620 from STMicroelectronics offers a compelling combination of performance, integration, and flexibility.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess