EN
  • EN
  • DE

TEA2037A

Part No TEA2037A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO 16POWERDIP / Video Deflector Circuit IC Analog Voltage 16-PowerDIP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Deflector Circuit
Applications Professional Video
Control Interface Analog Voltage
Voltage - Supply 9V ~ 10.5V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PowerDIP
Base Product Number TEA2037
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363994-TEA2037A
Ultra Librarian 3D Model Ultra Librarian TEA2037A CAD Model

Description

The TEA2037A from STMicroelectronics is a versatile integrated circuit designed for use in color television sets. It is a deflection controller that manages both horizontal and vertical deflection circuits, providing synchronization and control for CRT displays. This IC is engineered to deliver high-quality performance and reliability, making it an ideal choice for television manufacturers and electronics hobbyists alike.

Key Features:

  • Integrated Horizontal and Vertical Oscillators: The TEA2037A comes with built-in oscillators that ensure precise timing for the deflection process, leading to a stable and clear display.
  • Vertical Ramp Generator: The IC includes a vertical ramp generator that provides a smooth vertical deflection signal, which is crucial for maintaining the aspect ratio and geometry of the displayed image.
  • East/West Correction: It has an East/West correction feature that compensates for the pin cushion distortion commonly found in CRT displays, ensuring a proportionally correct and linear image.
  • Guard Circuit: The TEA2037A is equipped with a guard circuit that protects against overvoltage conditions, thereby enhancing the longevity and reliability of the television set.
  • Compact Package: The device is available in a compact package, which allows for efficient use of space on the PCB and simplifies the design of the television set.

Applications:

The TEA2037A is primarily used in the design and repair of color television sets. Its reliable deflection control makes it suitable for a wide range of CRT-based applications, such as:

  • Standard CRT televisions
  • Monitor displays
  • Professional video equipment
  • Arcade game machines

STMicroelectronics' commitment to quality ensures that the TEA2037A provides a cost-effective and high-performance solution for CRT display control. With its comprehensive feature set and robust design, it stands as a key component in the domain of television manufacturing and maintenance.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3400 $60.7600
33+ $3.5609 $117.5097
51+ $3.4497 $175.9347
70+ $3.3384 $233.6880
90+ $3.2271 $290.4390
120+ $2.8933 $347.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess