EN
  • EN
  • DE

TEA1014

Part No TEA1014
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description VIDEO AND AUDIO SIGNALS SWITCHINGS FOR THE PERI-TELEVISION PLUG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363752-TEA1014
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1014 CAD Model

Description

The TEA1014 from STMicroelectronics is a highly integrated circuit designed for the management of NiCd and NiMH battery charging. This advanced device offers a solution for efficient and reliable charging, making it an ideal choice for a wide range of portable electronic applications such as power tools, handheld devices, and other battery-operated equipment.

Key Features

  • Charging Algorithm: The TEA1014 incorporates an intelligent charging algorithm that ensures batteries reach their maximum capacity without being overcharged, thereby extending their overall lifespan.
  • Voltage and Temperature Monitoring: It includes precise voltage and temperature monitoring capabilities that prevent overheating and overvoltage conditions, which are critical for battery safety and performance.
  • Automatic Charge Termination: The device automatically terminates the charge cycle once the battery is fully charged, thanks to its built-in charge termination features such as negative delta voltage detection and safety timers.
  • LED Indicators: To provide visual feedback, the TEA1014 supports LED indicators that display the charging status and alert users to any charging errors or interruptions.
  • Low Power Consumption: Designed with power efficiency in mind, the TEA1014 operates with low quiescent current, reducing power consumption during both active charging and standby modes.

Applications

The TEA1014 is versatile and can be used in various applications that require reliable battery management. Its precision and efficiency make it suitable for:

  • Portable consumer electronics
  • Power tools and equipment
  • Emergency lighting systems
  • Backup power supplies

Technical Specifications

The TEA1014 is designed to be compatible with a range of input voltages and offers multiple protection features. It operates within a specified temperature range and meets the industry standards for safety and reliability. Detailed technical specifications can be obtained from the STMicroelectronics datasheet for the TEA1014.

For designers and engineers looking for a robust battery charging solution, the TEA1014 from STMicroelectronics presents an optimal choice that balances performance, safety, and efficiency.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess