EN
  • EN
  • DE

TDE1898CDP

Part No TDE1898CDP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IPS HISIDE DRVR 0.5A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 18 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Differential
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-Mini DIP
Win Source Part Number 1106696-TDE1898CDP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1898CDP CAD Model

Description

The TDE1898CDP is a high-side driver manufactured by STMicroelectronics, designed to interface between control logic and high-power loads. This robust device is part of ST’s high-side driver family and is particularly suitable for driving resistive, inductive, and capacitive loads. Its applications range from automotive to industrial, including driving lamps, solenoids, and motors.

Key Features

  • Integrated Protective Functions: The TDE1898CDP comes with built-in overcurrent protection, non-dissipative short-circuit protection, and thermal shutdown with automatic restart to ensure the safety and longevity of the device.
  • High Output Current Capability: It can deliver an output current of up to 0.5 A, making it capable of driving a wide range of high-power loads.
  • Diagnostic Feedback: The device provides diagnostic feedback through an open-drain status output, which can communicate the occurrence of fault conditions to a microcontroller.
  • Wide Supply Voltage Range: The TDE1898CDP operates over a wide supply voltage range from 8 V to 35 V, accommodating various application requirements.
  • CMOS/TTL Compatible Inputs: The logic level inputs are compatible with CMOS or TTL logic, allowing for easy interfacing with control circuits.

Applications

The versatility of the TDE1898CDP allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive applications such as driving lights, fans, and heaters
  • Industrial control systems, including actuator control
  • Home appliances that require high-side switching

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TDE1898CDP is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified following the AEC-Q100 standards for automotive-grade reliability.

Conclusion

The TDE1898CDP from STMicroelectronics is an efficient and reliable solution for high-side driving applications. With its robust protective features, high output current capability, and diagnostic functions, it is an excellent choice for designers looking to enhance the performance and safety of their high-power load driving systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess