EN
  • EN
  • DE

TDA9536

Part No TDA9536
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 7.5 NS TRIPLE HIGH VOLTAGE VIDEO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363166-TDA9536
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9536 CAD Model

Description

The TDA9536 from STMicroelectronics is a cutting-edge integrated circuit designed for high-performance audio applications. This versatile chip is a key component for manufacturers and designers who are looking to enhance the audio quality and features of their products.

Key Features

  • High-Quality Sound: The TDA9536 delivers crystal-clear audio, ensuring an immersive listening experience for end-users. Its advanced design minimizes noise and distortion, which is crucial for high-fidelity audio systems.
  • Efficient Power Usage: This IC is designed to operate with high efficiency, which not only saves energy but also reduces heat dissipation. This contributes to the longevity of the product and makes it suitable for use in compact electronic devices.
  • Flexibility: With multiple input and output options, the TDA9536 offers designers the flexibility to use it in a wide range of audio applications, from simple speakers to complex home theater systems.
  • Integrated Protection Circuits: The chip includes various protection features such as short-circuit protection and thermal shutdown, which safeguard the IC and the surrounding components from potential damage.

Applications

The TDA9536 is ideal for a variety of audio applications, including:

  • Home audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Public address systems

Technical Specifications

The technical specifications of the TDA9536 make it a robust choice for audio processing:

  • Supply Voltage Range: [Insert Range]
  • Output Power: [Insert Power Output]
  • Total Harmonic Distortion (THD): [Insert THD]
  • Signal-to-Noise Ratio (SNR): [Insert SNR]
  • Operating Temperature Range: [Insert Temperature Range]

In conclusion, the TDA9536 from STMicroelectronics is a high-quality audio IC that offers superior sound performance, energy efficiency, and design flexibility. Its robust feature set and protection mechanisms make it a reliable choice for a wide range of audio applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess