EN
  • EN
  • DE

ST493A33

Part No ST493A33
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096521-ST493A33
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST493A33 CAD Model

Description

The ST493A33 is a state-of-the-art power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular transistor is engineered to deliver high performance and efficiency for a wide range of applications, making it an ideal choice for designers looking to optimize their power management systems.

Key Features:

  • High Voltage Capability: The ST493A33 is designed to handle high voltage operations, ensuring stability and reliability in demanding situations.
  • Low On-Resistance: With its low on-resistance, the transistor provides excellent conductivity, which translates to lower power loss and improved overall efficiency.
  • Fast Switching Speed: The device offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: Thanks to its superior thermal characteristics, the ST493A33 can operate effectively under high temperature conditions without compromising its functionality or lifespan.

Applications:

The versatility of the ST493A33 makes it suitable for a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Automotive electronics
  • Renewable energy inverters

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST493A33 is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and automotive applications. Customers can trust that this power transistor will perform consistently and effectively, even in the most challenging environments.

Environmental Compliance:

In line with STMicroelectronics' dedication to environmental stewardship, the ST493A33 is designed with eco-friendly materials and complies with international environmental regulations, including RoHS and REACH. This commitment ensures that the product not only contributes to the efficiency of electronic systems but also supports the sustainability goals of manufacturers and end-users alike.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess