EN
  • EN
  • DE

TDA9106

Part No TDA9106
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW COST DEFLECTION PROCESSOR FOR MULTISYNC MONITORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266418-TDA9106
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9106 CAD Model

Description

The TDA9106 from STMicroelectronics is a highly integrated circuit designed for sophisticated deflection processing in high-end television sets and monitors. This advanced deflection processor is tailored for multi-sync monitors and is capable of handling various scanning frequencies, making it a versatile solution for a range of display technologies.

Key Features

  • Multi-Sync Capability: The TDA9106 supports a wide range of horizontal and vertical scanning frequencies, enabling it to cater to different video modes and resolutions.
  • Geometry Correction: It includes advanced geometry correction features that ensure a perfectly proportioned display regardless of the input signal or display size.
  • On-Chip DACs: Integrated Digital-to-Analog Converters (DACs) reduce the need for external components, simplifying the design and reducing the overall bill of materials.
  • OSD Compatibility: The processor is compatible with On-Screen Display (OSD) controllers, providing a seamless interface for user settings and adjustments.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9106 helps to reduce the energy footprint of the end product.

Applications

The TDA9106 is ideal for a range of high-performance display applications, including:

  • High-resolution CRT monitors
  • Multi-sync computer monitors
  • Professional video broadcasting monitors
  • Industrial display systems

Technical Specifications

The device boasts a comprehensive set of technical specifications that ensure compatibility with a variety of display standards and enhance the user experience. With its robust design and cutting-edge technology, the TDA9106 is designed to deliver superior performance and reliability for advanced display systems.

Manufacturer Support and Resources

STMicroelectronics provides extensive support for the TDA9106, including detailed datasheets, application notes, and reference designs. Designers can access a wealth of resources to facilitate the integration of the TDA9106 into their products, ensuring a smooth design process and quick time-to-market.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess