EN
  • EN
  • DE

ST662ACD

Part No ST662ACD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC-DC CONVERTER FROM 5V TO 12V, 0.03A FOR FLASH MEMORY PROGRAMMING SUPPLY | IC REG CHARGE PUMP 12V 30MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 12V
Output Current 30mA
Switching Frequency 400kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number ST662A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1260370-ST662ACD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST662ACD CAD Model

Description

The ST662ACD is a high-efficiency step-up DC/DC converter designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust voltage regulator is specifically engineered to meet the needs of portable and compact electronic devices that require a reliable power source.

Key Features

  • Output Voltage: The ST662ACD delivers a fixed 12V output, which is essential for consistent performance across various applications.
  • Low Voltage Operation: With an ability to operate at input voltages as low as 1.15V, it is ideal for battery-powered devices, ensuring functionality even when the battery voltage drops.
  • High Efficiency: The device boasts a high conversion efficiency, which is crucial for maximizing battery life and reducing heat generation in small form factor electronics.
  • Low Quiescent Current: The quiescent current is minimal, further enhancing its suitability for battery-operated applications where power conservation is a priority.
  • Shutdown Mode: It features a shutdown mode that reduces the supply current to less than 1µA, providing an additional power-saving mode for extended battery life.

Applications

The ST662ACD is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Power backup supplies
  • Memory backup circuits

Package and Quality

The device comes in an 8-pin SOIC package, which is widely accepted in the industry for its compact size and ease of integration into various circuit designs. STMicroelectronics ensures that each ST662ACD meets rigorous quality and performance standards, providing reliability and consistency for every application it serves.

Conclusion

With its combination of low power consumption, high efficiency, and stable output voltage, the ST662ACD from STMicroelectronics is an excellent choice for designers looking to optimize power management in their portable and compact devices. Its small footprint and shutdown feature make it an energy-conscious component in today's eco-friendly electronic product designs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4702 $60.1722
23+ $5.1173 $117.6979
36+ $4.9409 $177.8724
51+ $4.5880 $233.9880
66+ $4.4116 $291.1656
82+ $4.2351 $347.2782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess