STMicroelectronics TDA8140 Vertical Deflection Booster
The TDA8140 from STMicroelectronics is a high-performance vertical deflection booster designed to cater to the requirements of high-resolution television displays and monitors. This integrated circuit (IC) is specifically engineered to drive the vertical deflection yoke of a CRT (Cathode Ray Tube) with the delivery of high output current while ensuring minimal power loss and heat dissipation.
Key Features
- High Current Capability: The TDA8140 is capable of providing a peak output current that is sufficient for driving the coils in the deflection yoke of a CRT, thus ensuring smooth and accurate vertical scanning.
- Thermal Protection: With an in-built thermal shutdown mechanism, the IC is safeguarded against overheating, which enhances its reliability and longevity.
- Flyback Generator: The integrated flyback generator is a critical feature that facilitates the generation of the required voltages during the retrace period, essential for the proper functioning of CRT displays.
- Low Power Dissipation: Designed for efficiency, the TDA8140 minimizes power wastage, translating into a cooler operation and reduced energy consumption.
- Compact Package: The IC comes in a compact package that allows for easy integration into the tight spaces commonly found in modern electronic designs.
Applications
The versatility of the TDA8140 makes it suitable for a wide range of applications within the realm of CRT-based display technology. It is an ideal choice for high-resolution color televisions, computer monitors, and professional video monitors where precise vertical deflection is paramount.
Technical Specifications
- Supply Voltage: Typically around 30V, providing the necessary power for the deflection process.
- Package: The device is available in a standard package that is compatible with typical PCB (Printed Circuit Board) layouts.
In summary, the TDA8140 from STMicroelectronics represents a robust solution for vertical deflection needs in CRT displays, combining power efficiency with high performance and reliability. Its comprehensive feature set ensures that it continues to be a relevant choice for designers and engineers working with legacy display technologies.