EN
  • EN
  • DE

TDA7828-J7X

Part No TDA7828-J7X
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description DISCRETE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Product Status Active
Standard Package 357 pcs
REACH Status REACH Unaffected
Win Source Part Number 979981-TDA7828-J7X
Ultra Librarian 3D Model Ultra Librarian TDA7828-J7X CAD Model

Description

The TDA7828-J7X from STMicroelectronics is a state-of-the-art automotive audio processor that integrates advanced features to provide superior sound quality and a wide array of functions for modern car audio systems. This innovative component is designed to meet the demanding needs of audio enthusiasts and OEM manufacturers alike, offering a perfect blend of performance, flexibility, and ease of use.

Key Features

  • High-Quality Audio Processing: The TDA7828-J7X boasts an advanced digital signal processor (DSP) that delivers high-fidelity audio with minimal distortion, ensuring a pristine listening experience.
  • Multiple Input Sources: It supports a variety of input sources, including analog and digital interfaces, allowing for seamless integration with different audio setups and sources.
  • Customizable Sound Profiles: With its programmable DSP, the TDA7828-J7X enables the creation of custom sound profiles, which can be tailored to suit individual preferences or specific vehicle acoustics.
  • Integrated Audio Functions: The device includes a range of integrated functions such as volume control, tone control, and dynamic range compression, providing comprehensive control over the audio output.

Applications

The TDA7828-J7X is ideal for use in a variety of automotive audio applications, including:

  • Car radios and infotainment systems
  • Advanced audio systems with multiple speakers
  • Systems requiring custom sound tuning

Technical Specifications

The TDA7828-J7X is built with robust technical specifications that ensure reliable performance in automotive environments:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 6V to 18V
  • Low-power Standby Mode
  • Qualified for Automotive Applications

In summary, the TDA7828-J7X from STMicroelectronics is an exceptional audio processor that offers the perfect solution for developing advanced, high-quality car audio systems. Its combination of audio processing capabilities, input flexibility, and programmable features make it a top choice for automotive audio designers seeking to enhance the in-car entertainment experience.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess