Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194132-STA326VJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA326VJ CAD Model

Description

Introducing the STA326VJ from STMicroelectronics

The STA326VJ is a state-of-the-art audio system solution from STMicroelectronics, a leader in the semiconductor industry. This innovative product is part of their Sound Terminal® family, which integrates digital audio processing, digital amplifier control, and power output stage to create a high-performance audio amplification solution. The STA326VJ is particularly designed to deliver outstanding sound quality and efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output Stage: The STA326VJ includes a flexible power output stage with multiple switching modes, enabling it to provide up to 2 x 50W into 6 ohms at 25V. This makes it powerful enough to drive a wide range of speakers with clarity and precision.
  • Audio Processing: With an advanced digital audio processor, this product supports a variety of audio formats and provides features such as tone control, dynamic range compression, and volume control, which can be easily managed through its I²C control interface.
  • Efficiency: The chip is designed for high efficiency, which not only reduces energy consumption but also minimizes heat dissipation, allowing for more compact and cost-effective system designs.
  • Flexibility: Its configurable power output stage can be set up in various modes such as stereo, mono, or even 2.1 channels, providing flexibility for different audio system configurations.

Applications

The STA326VJ is versatile and can be used in a multitude of applications including:

  • Flat-screen TV systems
  • Mini and micro audio systems
  • Wireless speakers and docking stations
  • Soundbars and digital audio systems

With its excellent audio performance and energy efficiency, the STA326VJ is an excellent choice for manufacturers and designers looking to create high-quality audio systems with compact footprints. STMicroelectronics' commitment to innovation ensures that the STA326VJ is not just a product but a comprehensive audio solution that addresses the demands of modern audio applications.

For detailed technical specifications and application support, developers and engineers can access a wealth of resources, including datasheets, reference designs, and application notes, directly from the STMicroelectronics website.

You May Also Be Interested in

AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for SI8241BB-D-IS1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention