EN
  • EN
  • DE

TDA7569BLVPDTR

Part No TDA7569BLVPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W POWERSO-36  /  Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tape & Reel
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Base Product Number TDA7569
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-TDA7569BLVPDTRCT,497-TDA7569BLVPDTR,497-TDA7569BLVPDCT-ND,-1138-TDA7569BLVPDCT,497-TDA7569BLVPDDKR-ND,-760-TDA7569BLVPDTR-ND,-1138-TDA7569BLVPDDKR,TDA7569BLVPDTR-ND,-1138-TDA7569BLVPDTR,497-TDA7569BLVPDDKR,-760-TDA7569BLVPDTR,497-TDA7569BLVPDTRDKR,497-TDA7569BLVPDCT
Standard Package 600
Win Source Part Number 1216425-TDA7569BLVPDTR
Ultra Librarian 3D Model Ultra Librarian TDA7569BLVPDTR CAD Model

Description

STMicroelectronics TDA7569BLVPDTR Audio Amplifier

The TDA7569BLVPDTR is a state-of-the-art audio amplifier from STMicroelectronics, designed to deliver exceptional sound quality and performance for automotive audio applications. This advanced audio IC is part of STMicroelectronics' renowned lineup of audio products, offering a blend of power, clarity, and efficiency to the modern car audio systems.

The TDA7569BLVPDTR is a versatile quad bridge car radio amplifier that can be used in a variety of configurations, including Single-Ended (SE) or Bridge-Tied Load (BTL) modes, providing flexibility for different audio system setups. With its built-in diagnostics, the amplifier ensures reliability and safety by detecting and reporting faults such as short circuits, overtemperature, and clipping.

One of the key features of the TDA7569BLVPDTR is its MOSFET output power stage, which delivers high-quality sound with minimal distortion, even at high power levels. The device is capable of driving 4 x 50W into 4 ohms at 14.4V, making it suitable for powering a range of speakers, from small door units to larger subwoofers.

The amplifier also includes an advanced I2C bus control system, allowing for seamless integration and control within a vehicle's audio system. This enables the user to fine-tune the audio experience through software, adjusting volume, balance, fader, and tone controls with precision.

Another vital aspect of the TDA7569BLVPDTR is its emphasis on power efficiency. The amplifier is equipped with a feature called "Flexiwatt27," which is an enhanced power dissipation package designed to optimize thermal performance. This ensures that the device operates reliably over a wide temperature range, which is crucial for the varying conditions encountered in automotive environments.

For designers and engineers looking to implement an audio solution that meets the rigorous demands of automotive applications, the TDA7569BLVPDTR offers a perfect blend of performance, control, and reliability. Its robust design and advanced features make it an ideal choice for next-generation car audio systems that require high fidelity and user-friendly operation.

Overall, the TDA7569BLVPDTR is a testament to STMicroelectronics' commitment to delivering high-performance audio solutions that enhance the in-car entertainment experience.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1879 $52.7516
10+ $10.8208 $108.2080
15+ $10.4827 $157.2405
20+ $10.1445 $202.8900
26+ $9.8064 $254.9664
35+ $8.7919 $307.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess