EN
  • EN
  • DE

TDA75612LV-48X

Part No TDA75612LV-48X
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD 45W 27FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) - 27-Flexiwatt (Vertical)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 27-Flexiwatt (Formed Leads)
Case / Package 27-Flexiwatt (Vertical)
Family Name TDA75612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 17
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936314-TDA75612LV-48X
Ultra Librarian 3D Model Ultra Librarian TDA75612LV-48X CAD Model

Description

Introducing the TDA75612LV-48X from STMicroelectronics

The TDA75612LV-48X is a state-of-the-art automotive audio amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product stands out in the market for its exceptional audio performance, energy efficiency, and robustness, making it an ideal choice for automotive audio applications.

Featuring an advanced BCD (Bipolar CMOS DMOS) technology, the TDA75612LV-48X is engineered to provide high-quality sound with minimal distortion. The amplifier is capable of delivering an impressive output power, ensuring that it can drive speakers effectively even in the challenging environment of a vehicle.

One of the key benefits of the TDA75612LV-48X is its low voltage operation. It is designed to work optimally at 48 volts, which aligns well with modern automotive electrical systems. This feature not only enhances the compatibility with newer vehicle models but also contributes to the overall energy efficiency of the audio system.

The TDA75612LV-48X also boasts a wide range of protection features. These include short-circuit protection, thermal shutdown, and a clip detector, which help to safeguard the amplifier and the speakers from potential damage due to abnormal operating conditions. The built-in diagnostics capability allows for real-time monitoring of the system status, ensuring reliable performance throughout its lifespan.

Flexibility is another hallmark of the TDA75612LV-48X. It offers various configuration options, which can be tailored to meet the specific needs of different automotive audio systems. Whether it is a simple setup or a complex multi-channel arrangement, this amplifier can be adjusted to deliver the best possible audio experience.

In summary, the TDA75612LV-48X from STMicroelectronics is an exceptional choice for automotive manufacturers and audio enthusiasts who demand high-quality sound, energy efficiency, and reliability. Its advanced features and flexible configurations make it a versatile component that can elevate any in-car audio system to the next level.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess