EN
  • EN
  • DE

TDA7495

Part No TDA7495
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 11W MULTIWATT15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 11W x 2 @ 8 Ohm
Supply Voltage - Operating 11 V to 35 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 137751-TDA7495
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7495 CAD Model

Description

STMicroelectronics TDA7495 Audio Amplifier

The TDA7495 is a high-quality audio amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of ST's extensive audio amplifier product line and is specifically engineered to deliver exceptional sound performance for a wide range of audio applications.

The TDA7495 is a versatile amplifier that boasts a dual or bridge connection mode, allowing it to adapt to various audio system configurations. With its flexibility, the TDA7495 can be used in both stereo and mono setups, making it an excellent choice for home audio systems, television sets, and compact hi-fi applications.

Key Features:

  • Output Power: The TDA7495 offers an impressive output power of up to 11+11W in stereo configuration or 22W in mono, ensuring loud and clear audio reproduction.
  • High Efficiency: Designed with efficiency in mind, this amplifier features a minimal power loss, thanks to its high efficiency, which also leads to reduced heat dissipation.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power sources and ensuring consistent performance.
  • Mute and Stand-by Functions: The TDA7495 includes built-in mute and stand-by functions, allowing for seamless integration into consumer electronics with power-saving features.
  • Protection Systems: It comes with a robust set of protection systems, including short-circuit protection and thermal overload protection, which safeguard the amplifier and connected components from potential damage.

The TDA7495's advanced technology, coupled with its high fidelity and reliability, makes it a top choice for audio enthusiasts and professionals alike. Its compact Multiwatt15 package ensures that it can be integrated into space-constrained designs without compromising on power or sound quality.

Whether you're designing a state-of-the-art home theater system or upgrading an existing audio setup, the TDA7495 from STMicroelectronics offers the perfect blend of performance, efficiency, and protection for your audio amplification needs.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess