EN
  • EN
  • DE

TDA7391LVPDTR

Part No TDA7391LVPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC CAR RADIO AMP 35W POWERSO20 / Audio Amp Speaker 1-CH Mono 32W Class-AB Automotive 20-Pin PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 3.2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package PowerSO-20
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796564-TDA7391LVPDTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Family Name TDA7391LV
Introduction Date March 29, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDA7391LVPDTR CAD Model

Description

STMicroelectronics TDA7391LVPDTR Audio Amplifier

The TDA7391LVPDTR is a high-quality audio amplifier integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular audio amplifier is part of the TDA family, which is renowned for its excellent sound reproduction and robust performance in a wide range of audio applications.

Designed specifically for car radio and Hi-Fi applications, the TDA7391LVPDTR is capable of delivering up to 32 watts of output power, ensuring a powerful and clear audio experience. It operates over a wide supply voltage range, from 8V to 18V, making it highly versatile and suitable for use in various automotive environments where voltage conditions can vary significantly.

The TDA7391LVPDTR features a bridge-tied load (BTL) configuration, which allows for a higher power output without the need for a separate power supply. This makes it an ideal choice for space-constrained applications where efficiency and compactness are critical. Furthermore, the device is equipped with a standby function that reduces power consumption when not in active use, contributing to energy savings and prolonged battery life in portable applications.

With built-in short-circuit protection and thermal shutdown features, the TDA7391LVPDTR ensures safe operation under a variety of conditions, protecting both the amplifier and the connected speakers from potential damage. Additionally, the device exhibits low distortion and low output noise, which translates to high-fidelity audio output that can satisfy even the most discerning audiophiles and enthusiasts.

The TDA7391LVPDTR comes in a PowerSSO-36 package, which is designed for surface mount technology (SMT) and offers excellent thermal performance. Its compact form factor makes it an excellent choice for integration into modern automotive audio systems, where space is at a premium.

In summary, the TDA7391LVPDTR from STMicroelectronics is a powerful, efficient, and reliable audio amplifier that provides high-quality sound reproduction. Its robust features, including thermal protection and low power standby mode, combined with its compact size, make it an excellent choice for automotive and high-fidelity audio applications.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess