EN
  • EN
  • DE

TDA7365

Part No TDA7365
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 2 x 6W CAR RADIO AMPLIFIER PLUS SOLID STATE SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 15-Multiwatt
Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 1266171-TDA7365
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7365
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian TDA7365 CAD Model

Description

The TDA7365 from STMicroelectronics is a versatile and high-quality audio power amplifier integrated circuit designed for car radio applications. As a member of STMicroelectronics' extensive audio IC portfolio, the TDA7365 offers an optimal combination of performance, efficiency, and ease of use, making it a popular choice among audio system designers.

This 4 x 6W audio amplifier is built on BCD (Bipolar CMOS DMOS) technology, allowing for a wide range of operating voltages, from 8V to 18V. The TDA7365 features a minimalistic design requiring few external components, which simplifies the circuit design and helps reduce overall system costs. Its flexibility is further enhanced by a standby function, mute/standby switch, and the capability to be configured in various modes such as Quad Bridge or Dual Bridge plus Single-Ended.

The TDA7365 provides not only a powerful output but also high-quality sound characteristics. It boasts low distortion, low output noise, and a high signal-to-noise ratio, ensuring clear and crisp audio reproduction. Additionally, the amplifier integrates self-protection circuits, including AC and DC output short-circuit protection and thermal overload protection, which contribute to the reliability and longevity of the application.

The IC is housed in a 20-pin Multiwatt package, designed for better thermal dissipation and robustness. With the capability to drive 4Ω loads, the TDA7365 is suitable for most car audio speaker configurations, providing a balanced sound experience inside the vehicle. Its design is optimized for low pop and click noise at turn-on and turn-off, improving the overall user experience.

In summary, the TDA7365 is an excellent choice for automotive audio applications requiring a compact, efficient, and reliable audio power amplifier. Its advanced features and proven technology from STMicroelectronics ensure that it can deliver superior audio performance for car radio and other automotive entertainment systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess