EN
  • EN
  • DE

TDA7269ASA

Part No TDA7269ASA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 14W+14W STEREO AMPLIFIER WITH MUTE & ST-BY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215919-TDA7269ASA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7269ASA CAD Model

Description

STMicroelectronics TDA7269ASA Audio Amplifier

The TDA7269ASA from STMicroelectronics is a high-quality audio amplifier designed for consumer electronics applications. This integrated circuit is part of STMicroelectronics' esteemed audio processor lineup and is known for its exceptional performance, reliability, and versatility.

Key Features

  • Amplifier Type: The TDA7269ASA is a class AB dual audio power amplifier, providing a perfect balance between efficiency and sound quality.
  • Output Power: It is capable of delivering up to 10W output power per channel into a 8Ω load with excellent audio performance, making it suitable for mid-range audio systems.
  • Supply Voltage: This amplifier can operate over a wide supply voltage range from ±5V to ±18V, providing flexibility in various power supply designs.
  • Low Distortion: The low harmonic distortion and low noise features ensure high-fidelity sound reproduction for an enhanced listening experience.
  • Mute and Standby Functions: Integrated mute and standby functions allow for power saving and easy integration into consumer electronics with user-friendly control.

Applications

The TDA7269ASA is ideal for a variety of applications where quality audio amplification is required. It is commonly used in:

  • TV sets
  • Mini and micro audio systems
  • Multi-media speakers
  • Boomboxes

Technical Specifications

With its Multiwatt11 package, the TDA7269ASA ensures optimal heat dissipation and space-saving on printed circuit boards. Its clipwatt packaging option allows for direct heat sinking over the PCB, which is ideal for space-constrained applications.

Quality and Support

STMicroelectronics provides comprehensive technical support for the TDA7269ASA, including datasheets, application notes, and design resources. The product is manufactured to meet the highest industry standards for quality and reliability, ensuring long-term performance in consumer electronics applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4380 $64.7100
100+ $1.1804 $118.0400
155+ $1.1435 $177.2425
210+ $1.1065 $232.3650
270+ $1.0695 $288.7650
365+ $0.9587 $349.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess