EN
  • EN
  • DE

TDA7250

Part No TDA7250
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 6W AUDIO AMPLIFIER WITH STAND-BY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266148-TDA7250
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7250 CAD Model

Description

The TDA7250 from STMicroelectronics is a high-quality audio power amplifier designed for the most demanding audio applications. With its robust design and cutting-edge technology, this integrated circuit delivers exceptional sound quality and reliability for both professional audio systems and high-fidelity home audio setups.

Key Features:

  • High Output Power: The TDA7250 is capable of delivering substantial power output, making it suitable for driving a wide range of loudspeakers with clarity and precision.
  • Low Distortion: It ensures low total harmonic distortion (THD) across the entire audio frequency range, providing a clean and accurate audio reproduction.
  • Advanced Protection Circuits: The device includes various protection features such as short-circuit protection and thermal shutdown, ensuring the amplifier's longevity and safety during operation.
  • Wide Supply Voltage Range: This amplifier can operate across a broad range of supply voltages, offering flexibility in different audio system configurations.
  • Flexible Application: The TDA7250 is suitable for a variety of applications, including home stereo systems, active speakers, and car audio systems.

Technical Specifications:

  • Output Power: Up to 60 Watts (depending on the supply voltage and connected load)
  • Load Impedance: Compatible with 4-16 ohm speakers
  • Signal-to-Noise Ratio: High SNR for clear audio output
  • Frequency Response: Wide audio frequency response for full-range sound reproduction

The TDA7250 stands out for its exceptional performance and is a testament to STMicroelectronics' commitment to delivering high-quality audio solutions. Whether you're an audiophile seeking to build a top-tier home audio system or a professional looking for reliable components for commercial audio products, the TDA7250 is a choice that promises to exceed expectations.

For more detailed information, datasheets, and support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess