EN
  • EN
  • DE

TDA1670A

Part No TDA1670A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description VERTICAL DEFLECTION CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1265896-TDA1670A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1670A CAD Model

Description

The TDA1670A, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-performance integrated circuit designed to function as a vertical deflection booster in television sets and monitors. This IC is engineered to drive the yoke of a CRT display, providing the necessary current and voltage to facilitate the vertical scanning of the electron beam.

Key Features

  • Power Bandwidth: The TDA1670A offers a wide power bandwidth which ensures smooth and accurate vertical deflection over a range of frequencies, accommodating various types of content and screen refresh rates.
  • High Current Output: Capable of delivering a high output current, it can drive yoke coils with different impedances, making it a versatile choice for multiple CRT applications.
  • Thermal Protection: The device is equipped with thermal shutdown circuitry, which protects it from overheating by automatically shutting down the operation if the junction temperature exceeds safe limits.
  • Flyback Generator: The built-in flyback generator with a dedicated output allows for easy implementation of the flyback voltage required for the vertical deflection process.
  • Guard Circuit: An integrated guard circuit ensures that the deflection current is within safe operational limits, thus prolonging the life of the CRT and maintaining picture stability.

Applications

Primarily utilized in CRT-based television sets and computer monitors, the TDA1670A is adept at providing the necessary deflection forces to ensure a stable and clear display. Its robust design and reliable performance make it an industry standard for vertical deflection systems.

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the TDA1670A is no exception. Manufactured with precision, this IC meets stringent standards to ensure consistent performance and durability in a wide range of operating conditions.

Conclusion

The TDA1670A from STMicroelectronics is a testament to advanced engineering in the field of CRT display technology. With its comprehensive set of features and dependable design, it stands as a crucial component in the vertical deflection systems of many CRT displays, maintaining the legacy of high-quality imaging in the era of cathode-ray tube technology.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess