EN
  • EN
  • DE

TDA117SP

Part No TDA117SP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098797-TDA117SP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA117SP CAD Model

Description

STMicroelectronics TDA117SP Product Overview

The TDA117SP from STMicroelectronics is a high-performance integrated circuit designed for advanced automotive applications. As a part of STMicroelectronics's extensive lineup of automotive-grade products, the TDA117SP is engineered to meet the rigorous standards of reliability and durability required in the automotive industry.

This robust component is particularly suited for power management tasks within vehicles, offering an efficient solution for controlling and monitoring various electronic systems. The TDA117SP is a testament to STMicroelectronics's commitment to providing innovative solutions that enhance the safety, performance, and convenience of automotive electronics.

Key Features

  • Automotive-grade reliability: Designed to withstand the harsh conditions of automotive environments, ensuring long-term performance and stability.
  • Power management capabilities: Offers efficient control and distribution of power within the vehicle's electronic systems.
  • Integrated protection features: Includes various safeguards such as overcurrent protection, thermal shutdown, and under-voltage lockout to prevent damage to the IC and connected components.
  • High integration: Reduces the need for additional external components, simplifying design and saving space on the PCB.
  • Flexibility: Adaptable to a wide range of automotive applications, from powertrain and chassis to infotainment systems.

Applications

The TDA117SP is versatile and can be integrated into multiple automotive systems, including:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and navigation systems
  • Lighting and power distribution systems

In conclusion, the TDA117SP by STMicroelectronics is a highly reliable and functional integrated circuit that offers a multitude of features essential for modern automotive applications. Its robust design and integrated protection mechanisms make it an ideal choice for manufacturers seeking to enhance the electronic capabilities of their automotive products while ensuring safety and reliability.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess