EN
  • EN
  • DE

TD350E

Part No TD350E
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR IGBT HIGH-SIDE 14SO / High-Side Gate Driver IC Non-Inverting 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr STMicroelectronics
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 12V ~ 26V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.5A, 2.3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 130ns, 75ns (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TD350
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349048-TD350E
Ultra Librarian 3D Model Ultra Librarian TD350E CAD Model

Description

Introducing the TD350E Advanced IGBT/MOSFET Driver from STMicroelectronics

The TD350E is an innovative gate driver specifically designed to drive IGBTs and power MOSFETs. Manufactured by the renowned semiconductor company STMicroelectronics, this advanced driver is a perfect solution for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), induction heating, and wind power systems. The TD350E stands out for its high performance, reliability, and flexibility, making it an essential component for modern power management and conversion systems.

At the core of the TD350E's capabilities is its ability to provide high peak current drive, with both high-side and low-side outputs. The driver is capable of supplying up to 2.5A of peak current, ensuring that power devices switch efficiently and with minimal delay. This results in improved overall system performance and reduced power losses during operation.

One of the key features of the TD350E is its integrated advanced control and protection functions. It includes a desaturation detector, which is crucial for preventing damage to the IGBT in the event of overcurrent conditions. Additionally, the Soft Shut Down (SSD) feature ensures safe IGBT turn-off before entering fault mode, further enhancing the protection of your power system.

The TD350E also boasts a negative gate drive capability, which enhances the ability to turn off the IGBT securely and quickly, thereby improving the system's reliability and efficiency. Moreover, the driver is equipped with an Under-Voltage Lockout (UVLO) function for both high-side and low-side, ensuring that the IGBT or MOSFET operates only when there is sufficient gate voltage, avoiding malfunction or damage due to insufficient power supply.

With its wide range of operating temperatures, from -40°C to 150°C, the TD350E is designed to perform reliably in harsh environments. Its flexibility is further enhanced by the adjustable turn-on and turn-off resistors, allowing designers to tailor the driver's performance to specific application requirements.

Overall, the TD350E from STMicroelectronics represents a state-of-the-art solution for driving power IGBTs and MOSFETs with precision and protection. Its combination of performance, integrated features, and flexibility make it an ideal choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2135 $55.9215
20+ $5.0982 $101.9640
31+ $4.9389 $153.1059
42+ $4.7796 $200.7432
55+ $4.6203 $254.1165
73+ $4.1423 $302.3879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess