STMicroelectronics T74LS21B1 Dual 4-Input Positive-AND Gates
The T74LS21B1 is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and versatility in digital electronics. This particular chip belongs to the 74LS logic family, which is known for its low-power Schottky technology, making it a popular choice for power-sensitive applications.
At the heart of the T74LS21B1 are two independent 4-input positive-AND gates, designed to perform the Boolean function Y = A • B • C • D. This means that the output Y will be high only when all four inputs (A, B, C, and D) are high, providing a precise and reliable logic operation that is fundamental in digital circuits.
The device is encapsulated in a standard 14-pin plastic DIP (Dual In-line Package), making it easy to handle and integrate into a wide range of electronic systems. The pin configuration is carefully designed to ensure minimal setup and hold times, which is essential for high-speed operation and quick response times.
Key features of the T74LS21B1 include:
- Low Power Consumption: Its Schottky technology ensures efficient operation, reducing power waste and heat generation.
- High-Speed Performance: The device is capable of fast switching, which is crucial for applications requiring quick data processing and control.
- Wide Operating Voltage Range: It can function effectively over a range of voltages, typically from 4.75V to 5.25V, providing flexibility in various power environments.
- Compatibility: The T74LS21B1 is designed to be compatible with other TTL logic families, allowing for seamless integration with existing components and systems.
Applications for the T74LS21B1 are diverse and include logic synthesis, complex digital systems, data processing, control systems, and any other scenario where reliable and efficient logic operations are required. With its robust design and proven technology, the T74LS21B1 from STMicroelectronics is a smart choice for designers and engineers looking to build or maintain high-quality digital systems.