EN
  • EN
  • DE

T74LS20B1

Part No T74LS20B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS20/T74LS20B1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011445-T74LS20B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS20B1 CAD Model

Description

STMicroelectronics T74LS20B1 Dual 4-Input NAND Gate

The T74LS20B1 is a high-performance integrated circuit manufactured by STMicroelectronics, designed to deliver the functionality of dual 4-input NAND gates. This component is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: Dual 4-input NAND gate
  • Package: The T74LS20B1 comes in a DIP (Dual In-line Package), which is easy to handle and suitable for breadboards and through-hole PCB designs.
  • Operating Voltage: The device typically operates at 5V, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with many digital systems.
  • Power Dissipation: Features low power consumption, which is a hallmark of the LS (Low-power Schottky) series.
  • High-Speed: Offers fast switching times, enhancing the performance of high-speed logic circuits.
  • Compatibility: TTL output levels make it compatible with a variety of digital circuits and microprocessors.

Applications

The T74LS20B1 is versatile and can be used in various digital applications, including:

  • Logic circuit design and implementation
  • Complex logic gate configurations
  • Signal processing
  • Control systems
  • Computational logic in microprocessor and microcontroller circuits

Quality and Reliability

STMicroelectronics is dedicated to providing high-quality and reliable products. The T74LS20B1 is manufactured with rigorous standards, ensuring stable performance and longevity in a variety of operating conditions. This commitment to quality makes the T74LS20B1 a trusted component for engineers and designers looking to build robust and efficient digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess