EN
  • EN
  • DE

TE28F200B5B80

Part No TE28F200B5B80
Manufacturer Intel
Catalog Electronic Wholesale
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266545-TE28F200B5B80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F200B5B80 CAD Model

Description

The TE28F200B5B80 is a 200-Mbit (12,582,912 x 16) or (25,165,824 x 8) Flash memory device manufactured by Intel. It is designed for high-performance, high-density storage applications. This memory device utilizes a 0.18 µm process technology, ensuring fast read and write operations, low power consumption, and high endurance.

Applications

  • Embedded systems requiring non-volatile storage
  • Networking equipment for configuration storage
  • Industrial control systems for program and data memory
  • Wireless communication devices
  • Consumer electronics such as digital cameras and MP3 players

Features

  • 200-Mbit density
  • Organized as 12,582,912 x 16 or 25,165,824 x 8
  • 0.18 µm process technology
  • Fast read access time
  • Low power consumption
  • High endurance: minimum 100,000 program/erase cycles
  • Sector erase capability
  • Command set compatible with JEDEC standards
  • Operating voltage: 2.7V to 3.6V
  • Available in surface mount packages

Benefits

  • High storage capacity in a small form factor
  • Fast read and write speeds improve system performance
  • Low power consumption extends battery life in portable devices
  • High endurance ensures long-term reliability
  • Sector erase allows for efficient data management
  • JEDEC compatibility simplifies system integration

Additional Details

The TE28F200B5B80 incorporates advanced Flash memory technology to provide reliable non-volatile storage. The device features a sector erase architecture, enabling efficient memory management by allowing individual sectors to be erased and reprogrammed without affecting other sectors. This is especially useful in applications that require frequent data updates. The memory also supports a range of operating voltages, providing flexibility in system design. It is commonly available in surface-mount packages, facilitating easy integration into modern electronic devices. The device's command set follows JEDEC standards, ensuring compatibility with a wide range of microcontrollers and embedded processors.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess