STMicroelectronics T74LS158B1 Quad 2-Line to 1-Line Data Selector/Multiplexer
The T74LS158B1 is a high-speed Quad 2-Line to 1-Line Data Selector/Multiplexer designed by STMicroelectronics. This integrated circuit is part of the LS-TTL logic family and is optimized for digital applications. It is commonly used in data routing, signal gating, and multiplexing functions, which are essential in complex digital systems.
This device features four individual 2-line to 1-line multiplexers in a single package, each multiplexer having its own select input. The select input determines which of the two data inputs is routed to the output. With a typical power dissipation of 19 mW and a wide operating voltage range of 4.75V to 5.25V, the T74LS158B1 is a versatile component suitable for a variety of digital logic systems.
The T74LS158B1 offers low power consumption and high noise immunity characteristic of LS-TTL logic. It provides a direct implementation of the truth table of a two-input multiplexer without the need for external gating or inversion. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
Key Features:
- Quad 2-line to 1-line data selection
- Multiple package options
- Typical power dissipation: 19 mW
- Wide operating voltage range: 4.75V to 5.25V
- High noise immunity characteristic of LS-TTL logic
- Direct implementation of the truth table of a two-input multiplexer
- Commercial temperature range: 0°C to 70°C
The T74LS158B1 is available in a standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it easy to integrate into various circuit boards. The pin configuration is designed for straightforward implementation into digital systems with minimal setup complexity.
In summary, the STMicroelectronics T74LS158B1 is a reliable and efficient solution for digital multiplexing needs. Its low power requirements, combined with high noise immunity, make it an excellent choice for designers looking for performance and dependability in their digital logic applications.