EN
  • EN
  • DE

T74LS132B1

Part No T74LS132B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097840-T74LS132B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS132B1 CAD Model

Description

The T74LS132B1 is a high-speed Quad 2-Input NAND Schmitt Trigger designed by STMicroelectronics to provide users with a reliable and efficient solution for digital signal processing. This integrated circuit is a part of the 74LS logic family, which is well-known for its low power consumption and high functionality.

Key Features

  • Logic Type: This device features a Quad 2-input NAND gate configuration with Schmitt-trigger action at each input. The Schmitt Trigger allows for noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's performance in noisy environments.
  • Supply Voltage Range: The T74LS132B1 operates at a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supply levels and ensuring stable operation.
  • Low Power Consumption: As part of the LS (Low-power Schottky) series, it is engineered to have reduced power consumption without sacrificing speed, thereby offering an optimal balance between performance and efficiency.
  • High-Speed Operation: With a typical propagation delay time significantly lower than many other logic gates, this device is suited for high-speed applications that require fast switching times.
  • Output Current: The T74LS132B1 is capable of driving up to 8 mA, allowing for direct drive of small loads or for interfacing with other logic families.
  • Package: The device is available in a DIP (Dual In-line Package) form, making it easy to handle and integrate into a wide range of electronic circuits.

Applications

The versatility of the T74LS132B1 allows it to be used in various applications, including:

  • Waveform shaping
  • Signal conditioning
  • Glitch removal
  • Pulse detection
  • Logic circuits
  • Debouncing switches and noisy inputs

With its robust design and compatibility with other TTL logic families, the STMicroelectronics T74LS132B1 is an essential component for designers looking to build reliable and high-performance digital systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess