STMicroelectronics T74LS11B1 Triple 3-Input Positive AND Gates
The T74LS11B1 is a high-performance integrated circuit produced by STMicroelectronics, renowned for its robustness and reliability. This device is part of the 74LS logic family and features three independent 3-input positive AND gates. It is designed for use in applications that require logical gating operations, and it is particularly well-suited for implementing logic functions in digital circuits.
The T74LS11B1 operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of electronic components and systems. With its low power consumption and fast switching characteristics, this integrated circuit is an excellent choice for power-sensitive and high-speed applications.
Each of the three gates in the T74LS11B1 has three inputs, labeled A, B, and C. The output of each gate is high only when all three inputs are high, adhering to the truth table of an AND gate. The outputs can drive up to 10 LS TTL loads, providing sufficient current for most applications. The T74LS11B1 is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
STMicroelectronics has packaged the T74LS11B1 in a 14-pin plastic DIP (Dual In-line Package), which is widely used and easy to handle for both prototyping and mass production. The pin configuration is industry-standard, which allows for easy integration into existing designs without the need for significant rework.
The T74LS11B1 is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing complex digital systems or simple logic controllers, the T74LS11B1 is an excellent choice for implementing AND gate functions with precision and ease.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their support team for further assistance.