EN
  • EN
  • DE

T248A

Part No T248A
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097719-T248A
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T248A CAD Model

Description

The Product T248A from STMicroelectronics is a state-of-the-art semiconductor device designed with precision and efficiency in mind. This product is part of STMicroelectronics' extensive portfolio of electronic components that are integral in powering a wide range of modern applications, from consumer electronics to industrial automation systems.

Key Features

  • High Performance: The T248A is built for high-speed operation, ensuring that devices perform at their peak capabilities.
  • Energy Efficient: With energy conservation in mind, this product is designed to minimize power consumption, making it ideal for battery-powered applications.
  • Durability: Manufactured with robust materials, the T248A can withstand harsh conditions and deliver long-term reliability.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the T248A makes it suitable for a variety of applications, including but not limited to:

  • Smart Home Devices
  • Automotive Electronics
  • Portable Medical Instruments
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Technical Specifications

The T248A boasts an impressive set of technical specifications that cater to demanding requirements:

Parameter Specification
Operating Voltage Specified Range (e.g., 2.5V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-Mount or Through-Hole
Output Current Specified Maximum (e.g., 1A)

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The T248A is no exception, as it meets various regulatory and environmental standards, ensuring safety and sustainability.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives for more information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess