EN
  • EN
  • DE

T1610T-8FP

Part No T1610T-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 16A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 16 A Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name T1610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-14836-5, 497-14836-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898856-T1610T-8FP
Ultra Librarian 3D Model Ultra Librarian T1610T-8FP CAD Model

Description

The T1610T-8FP is a state-of-the-art Triac produced by STMicroelectronics, a global semiconductor leader. This high-temperature Triac is specifically designed to operate at junction temperatures up to 150°C, making it an excellent choice for a wide range of applications that require high thermal performance.

Key Features:

  • Current Rating: The device boasts a robust current rating of 16A RMS which allows it to handle significant power levels, making it suitable for various demanding applications.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a repetitive peak off-state voltage of 800V, the T1610T-8FP ensures safe operation under high surge conditions.
  • Gate Trigger Voltage (VGT): Its gate trigger voltage is specified at a maximum of 1.3V, ensuring low power consumption for the gate drive.
  • Snubberless™ Technology: Incorporating ST's Snubberless™ technology, this Triac is designed to work without additional snubber circuits in most applications, simplifying design and reducing component count.
  • Package: The device comes in a TO-220FP insulated package, which provides optimal thermal performance and high voltage insulation.

Applications:

The T1610T-8FP is ideal for use in a variety of applications where power control is required. These include:

  • Home appliances (such as ovens, washing machines, and air conditioners)
  • Lighting dimmer circuits
  • Motor control circuits
  • Heating systems
  • AC solid-state switches
  • Speed control for AC motors

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The T1610T-8FP Triac is no exception, and it is manufactured to meet the highest standards of performance and reliability. Its robust design ensures a long operational life and consistent performance, even in the most demanding conditions.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or the T1610T-8FP datasheet.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9472 $50.1024
42+ $2.4182 $101.5644
65+ $2.3426 $152.2690
89+ $2.2671 $201.7719
115+ $2.1915 $252.0225
153+ $1.9648 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess