EN
  • EN
  • DE

STX117-AP

Part No STX117-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Complementary power Darlington transistors | TRANS PNP 100V 2A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 8mA, 2A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 1A, 4V
Maximum Power 1.2W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92AP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1262415-STX117-AP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STX117-AP CAD Model

Description

The STX117-AP, from the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art integrated circuit designed for high-performance applications across a variety of industries. This versatile component is engineered to deliver exceptional reliability and efficiency, making it a preferred choice for professionals and enthusiasts alike.

Key Features

  • Advanced Technology: Built on STMicroelectronics' cutting-edge technology, the STX117-AP offers superior performance and power efficiency.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Durable Construction: Manufactured with robust materials, the STX117-AP is designed to withstand challenging environmental conditions, ensuring long-term stability and operation.
  • Energy Efficient: With its focus on energy conservation, this IC helps in reducing the overall power consumption of the systems it is integrated into, making it an eco-friendly choice.

Applications

The STX117-AP is highly adaptable and can be employed in a broad range of applications. Its potential uses extend but are not limited to:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

STMicroelectronics ensures that the STX117-AP meets stringent quality standards, with technical specifications designed to cater to demanding requirements. While specific details can be found in the product datasheet, the STX117-AP is characterized by its:

  • Robust operating temperature range
  • High-speed signal processing capabilities
  • Low quiescent current
  • Compatibility with various microcontrollers and processors

Quality and Support

STMicroelectronics is committed to providing exceptional customer support and ensuring the highest quality for their products. The STX117-AP comes with comprehensive technical support and documentation, making it easier for designers and engineers to integrate the component into their projects.

For further information, including detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess