EN
  • EN
  • DE

STWLC30JRF

Part No STWLC30JRF
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description ANALOG CUSTOM PRODUCTS / Wireless Power Receiver PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Wireless Power Receiver
Base Product Number STWLC30
Standard Package 5,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341663-STWLC30JRF
Ultra Librarian 3D Model Ultra Librarian STWLC30JRF CAD Model

Description

The STWLC30JRF is a highly integrated wireless power receiver solution from STMicroelectronics, designed to provide efficient, contactless power transfer in line with the Qi wireless charging standard. This advanced component is engineered to facilitate the implementation of wireless charging in a wide range of applications, from smartphones and tablets to portable medical devices and wearables.

Key Features

  • Qi-compliant: The STWLC30JRF adheres to the latest Wireless Power Consortium (WPC) Qi 1.2.4 standard, ensuring compatibility with a multitude of Qi-certified transmitters.
  • High Power Efficiency: With a high power conversion efficiency, this receiver ensures minimal energy loss during the wireless charging process, making it suitable for applications where energy conservation is critical.
  • Adjustable Output Voltage: It offers a flexible and programmable output voltage range, which can be configured to meet the specific needs of the powered device.
  • Advanced Protection Features: The STWLC30JRF includes over-temperature protection, over-voltage protection, and foreign object detection, safeguarding both the receiver and the charging device from potential hazards.

Technical Specifications

  • Operating Frequency: The device operates at the standard Qi frequency of 110-205 kHz, suitable for resonant and inductive charging systems.
  • Output Power: It is capable of delivering an output power of up to 15W, making it one of the more powerful wireless charging receivers available.
  • Compact Design: The STWLC30JRF has been designed with a small form factor, allowing it to be easily integrated into devices where space is at a premium.
  • Communication Interface: It includes an I²C interface for communication with the host controller, enabling fine control over the charging process and the ability to retrieve real-time information about the charging status.

Applications

The versatility of the STWLC30JRF makes it an ideal choice for a variety of applications that require efficient and safe wireless power transfer. Its integration into consumer electronics, portable devices, and even industrial equipment underscores its adaptability in providing a seamless charging experience across different sectors.

With the STWLC30JRF, STMicroelectronics continues to push the boundaries of wireless power technology, offering a receiver that not only meets the current demands of the market but also paves the way for the future of wireless charging solutions.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess