EN
  • EN
  • DE

STW4102IQT

Part No STW4102IQT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STW4102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6840-6, -497-6840-2, 497-6840-2, -497-6840-1, 497-6840-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935681-STW4102IQT
Ultra Librarian 3D Model Ultra Librarian STW4102IQT CAD Model

Description

Introducing the STW4102IQT from STMicroelectronics

The STW4102IQT is a state-of-the-art product from STMicroelectronics, designed to cater to the advanced needs of modern electronics. This versatile device is an integral component for applications requiring robust performance, high reliability, and energy efficiency. As a leading semiconductor manufacturer, STMicroelectronics has crafted the STW4102IQT to deliver exceptional quality and functionality.

Key Features of the STW4102IQT

  • High Integration: The STW4102IQT integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this device is ideal for battery-powered applications, helping to extend the operational life and reduce power-related costs.
  • Durability: Built to withstand harsh conditions, the STW4102IQT is suitable for industrial and automotive environments, ensuring reliable performance even under extreme temperatures and stress.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the STW4102IQT offers improved performance characteristics, including faster processing speeds and greater data accuracy.
  • Customizability: The device can be programmed to meet the specific requirements of various applications, providing flexibility and adaptability to engineers.

Applications

The STW4102IQT is a versatile component that can be used in a wide range of applications. Its robust design and high integration make it particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Communication infrastructure
  • Consumer electronics

With its combination of durability, efficiency, and high performance, the STW4102IQT from STMicroelectronics is an excellent choice for designers and engineers looking to create sophisticated electronic systems. Whether for automotive, industrial, or consumer applications, this product offers the reliability and functionality required for today's demanding electronic environments.

For more detailed specifications and application support, visit the STMicroelectronics website or contact their customer service team. The STW4102IQT is not just a component; it's a solution that drives innovation and efficiency in the ever-evolving world of electronics.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess