EN
  • EN
  • DE

VNP35N07

Part No VNP35N07
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET N-CH 70V 35A TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 55V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 25A
Rds On 280mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number VN*35N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279641-VNP35N07
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNP35N07 CAD Model

Description

STMicroelectronics VNP35N07: High Power Mosfet

The VNP35N07 from STMicroelectronics is a robust, high-performance Power MOSFET designed to deliver efficient power management and conversion. This device is part of STMicroelectronics’ OMNIFET family, which is well-known for its reliability and advanced technology in handling high-power applications. The VNP35N07 is a perfect solution for automotive and industrial environments where high switching efficiency and thermal performance are critical.

Key Features

  • High Current Capability: The VNP35N07 offers a maximum continuous drain current (I<sub>D) of 35A, making it suitable for handling high current loads.
  • High Voltage Tolerance: With a drain-source voltage (V<sub>DSS) of 70V, this MOSFET can efficiently manage applications with higher voltage requirements.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which translates into reduced conduction losses and improved overall efficiency.
  • Thermal Protection: It integrates an overtemperature protection that safeguards the device from excessive heat, ensuring reliable operation under challenging conditions.
  • ESD Protection: The built-in Electrostatic Discharge (ESD) protection shields the MOSFET from sudden electrical surges, enhancing its durability.
  • Logic Level Compatible: This component can be driven from 5V logic signals, making it compatible with a wide range of control circuits and microcontrollers.

Applications

The VNP35N07 is engineered to meet the rigorous demands of a variety of applications, particularly in the automotive sector, where reliability and efficiency are paramount. It is ideal for use in:

  • Automotive applications such as motor drives, solenoid controls, and lamp drivers.
  • DC-DC converters and power supply modules.
  • High-power switching applications.
  • Load management systems.

Package and Quality

The VNP35N07 comes in a TO-220 package, which is known for its ability to handle high thermal and electrical loads. The package design ensures ease of mounting and heat dissipation, which is critical for maintaining performance and longevity. STMicroelectronics is committed to delivering high-quality components, and the VNP35N07 is no exception, meeting stringent industry standards for performance and reliability.

Overall, the VNP35N07 from STMicroelectronics stands out as a reliable and efficient solution for power management challenges in both automotive and industrial applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess