EN
  • EN
  • DE

STV6120B

Part No STV6120B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Tuners TV 2.15GMHz 56-Pin VFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Package VFQFPN56
Win Source Part Number 086118-STV6120B
Family Name STV6120
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6120B CAD Model

Description

The STV6120B from STMicroelectronics is a state-of-the-art satellite tuner designed to meet the demands of modern satellite TV and radio reception. This high-performance product is part of ST's extensive lineup of RF solutions, tailored for the digital broadcasting market. The STV6120B is an optimal solution for multi-standard, multi-tuner applications thanks to its dual-tuner capability.

Key Features

  • Dual RF Inputs: The STV6120B comes equipped with two RF inputs, allowing for simultaneous reception of different satellite transponders, which is ideal for PVR (Personal Video Recorder) applications.
  • Wideband Frequency Range: It supports a broad frequency range of 950 to 2150 MHz, making it compatible with a wide array of satellite signals.
  • Low Phase Noise: The device features exceptionally low phase noise, which is critical for high-order modulation schemes, ensuring excellent signal quality.
  • High Integration: Integrating two tuners into one compact package, the STV6120B reduces the overall system cost and simplifies the design for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, the STV6120B minimizes power consumption, making it suitable for eco-friendly applications and reducing the thermal footprint.

Applications

The STV6120B is versatile and can be used in a variety of satellite receiving equipment, including:

  • Set-Top Boxes (STBs)
  • Integrated Digital Televisions (iDTVs)
  • Personal Video Recorders (PVRs)
  • PC TV Cards

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the STV6120B datasheet. This document provides comprehensive information on the electrical characteristics, pin configurations, package details, and application circuits necessary to integrate the tuner into their designs.

In conclusion, the STV6120B is a robust and reliable solution for any manufacturer looking to develop high-quality satellite reception equipment. Its dual-tuner design, wide frequency range, and low power consumption make it an excellent choice for a market that demands both performance and efficiency.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2790 $73.1160
8+ $14.9988 $119.9904
12+ $14.5299 $174.3588
17+ $14.0610 $239.0370
22+ $13.5932 $299.0504
29+ $12.1864 $353.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess