EN
  • EN
  • DE

STV5722A

Part No STV5722A
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097318-STV5722A
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV5722A CAD Model

Description

The STV5722A from STMicroelectronics is a cutting-edge integrated circuit designed for high-performance applications in the field of telecommunications. This versatile product is known for its robustness, reliability, and integration of advanced features that make it an ideal choice for a wide range of electronic devices.

Key Features

  • High Integration: The STV5722A integrates multiple functions into a single chip, which helps in reducing the number of components required in the circuit. This level of integration simplifies design, enhances reliability, and can lead to cost savings in mass production.
  • Advanced Technology: Manufactured using state-of-the-art semiconductor processes, the STV5722A offers excellent performance and power efficiency. It is designed to operate reliably even under challenging conditions, making it suitable for mission-critical applications.
  • Flexibility: The device is designed to be versatile, supporting various communication protocols and interfaces. This flexibility allows designers to use the STV5722A in a broad spectrum of products without the need for significant redesign.
  • Low Power Consumption: Energy efficiency is a key concern in modern electronics, and the STV5722A addresses this by offering low power consumption modes, which helps in extending the battery life of portable devices and reducing energy costs in stationary applications.

Applications

The STV5722A is suitable for a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Wireless communication systems
  • Network routers and switches
  • High-speed data processing units

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STV5722A is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Additionally, customers can rely on STMicroelectronics' global support network for technical assistance and design-in support.

In summary, the STV5722A from STMicroelectronics represents a blend of performance, integration, and efficiency, making it an excellent choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess