EN
  • EN
  • DE

STV2238D

Part No STV2238D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348711-STV2238D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV2238D CAD Model

Description

The STV2238D from STMicroelectronics is a highly integrated audio/video switch matrix designed to facilitate the routing of multiple audio and video signals in advanced television sets, video recorders, and multimedia systems. This versatile IC is engineered to deliver high-quality signal switching with minimal distortion and crosstalk, ensuring an optimal viewing and listening experience.

Key Features

  • Multiple Inputs and Outputs: Equipped with a variety of inputs and outputs, the STV2238D can manage several audio and video sources, making it ideal for complex AV systems.
  • High-Quality Performance: The device maintains signal integrity with low on-resistance for video signals and low crosstalk between channels, providing crisp and clear audio and video playback.
  • Flexible Control: Control of the switch matrix can be achieved through I²C bus commands, allowing for easy integration with microcontrollers and other digital control systems.
  • Integrated Audio Amplifier: The STV2238D includes an on-chip audio amplifier capable of driving stereo speakers directly, simplifying the design of audio output stages.
  • Minimal External Components: The design of the STV2238D reduces the need for external components, which can help minimize the overall footprint and cost of the end product.

Applications

The STV2238D is ideal for a range of applications where audio and video signal routing is required. This includes:

  • Television sets
  • Video recorders
  • Home theater systems
  • Multi-room AV systems
  • Video conferencing equipment

Technical Specifications

The device offers a wide operating voltage range, supports standard video signal levels, and operates over a broad temperature range, making it suitable for various operating environments. It is available in a compact package that is designed to meet the space constraints of modern electronic devices.

The STV2238D represents STMicroelectronics' commitment to providing high-quality integrated circuits for the consumer electronics market. With its combination of performance, flexibility, and ease of use, the STV2238D is a smart choice for designers looking to create sophisticated audio/video switching solutions.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess