Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216638-AM25LS381DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM25LS381DC CAD Model

Description

The AM25LS381DC from AMD is a custom part that is designed for use in a wide range of electronic applications. The supply and demand status is limited, which means that it may not be readily available in the market. It is not RoHS compliant.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT27LV040-25LI
Richtek USA Inc.
ADHESIVE, SILICONE, TUBE, 90ML; Sealant Type: Silicone RTV; Sealant Applications: Electronics; Dispensing Method:...
Need more? Email Us
ECAD model for AS1740 90ML
Microchip Technology
Need more? Email Us
ECAD model for ATXMEGA3204U
CJT Connectors
2.00mm(0.079in) Pitch, Header, Positive Lock, Dual Row, Vertical, 36 Circuits, Tin(Sn) Plating, With PCB Locator,...
Need more? Email Us
ECAD model for A2011WVA-2X18P
Hittite
10A Hood Top Entry Single Lev
Need more? Email Us
ECAD model for 19200101440YYC
STMicroelectronics
Need more? Email Us
ECAD model for 77011MC
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A8188SLU-27
ICT
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
ECAD model for 18CV8-15
Amd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AM29LV641DH90RFFT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention