EN
  • EN
  • DE

STUSB4500BJR

Part No STUSB4500BJR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description STAND-ALONE USB PD CONTROLLER (W / USB Controller USB 2.0, USB 3.0 I2C Interface 25-WLCSP (2.59x2.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0, USB 3.0
Voltage - Supply 4.1V ~ 22V
Current - Supply 210µA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.59x2.59)
Base Product Number STUSB4500
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852124-STUSB4500BJR
Ultra Librarian 3D Model Ultra Librarian STUSB4500BJR CAD Model

Description

The STUSB4500BJR is a cutting-edge USB Power Delivery (PD) controller designed by STMicroelectronics, tailored for sink devices that require USB Type-C connectivity. This autonomous PD controller is specifically engineered for applications that necessitate the negotiation of a power contract with a USB PD source without the need for any system software control, making it an ideal solution for a variety of devices such as smartphones, tablets, and other portable electronics.

Key Features

  • USB Type-C Rev 1.2 Compliant: Ensures compatibility with the latest USB Type-C specifications, offering a reliable connection for data and power.
  • USB Power Delivery Rev 3.0 Compliant: Supports advanced power delivery protocols for efficient power management and optimized charging capabilities.
  • Autonomous Operation: Capable of functioning without software intervention, simplifying the integration process into existing designs.
  • Flexible Power Configuration: Programmable power delivery profiles enable the device to negotiate up to 3 different PDOs (Power Delivery Objects) for optimal power utilization.
  • BIST & Cable Plug Tests: Built-in BIST (Built-In Self-Test) and cable plug tests ensure reliability and durability of the USB connection.
  • Short-to-VBUS Protections: Features protections against shorts to VBUS, enhancing the safety of the device during operation.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for a wide range of environments.
  • Package: Available in a compact QFN-24 package, which is ideal for space-constrained applications.

Applications

The STUSB4500BJR is versatile in its applications, catering to sectors that require robust power delivery via USB Type-C. It is commonly used in:

  • Power banks
  • Wall chargers
  • Car chargers
  • Battery chargers
  • Embedded systems
  • Portable consumer devices

Overall, the STUSB4500BJR from STMicroelectronics is a powerful solution for modern USB PD requirements, offering both reliability and ease of use for manufacturers and end-users alike.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9967 $54.9637
25+ $4.0999 $102.4975
38+ $3.9718 $150.9284
53+ $3.8437 $203.7161
68+ $3.7155 $252.6540
91+ $3.3312 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,629 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess