STU60N3LH5-S-H - STMicroelectronics
The STU60N3LH5-S-H is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This particular MOSFET is part of the STPOWER family, which is known for its high efficiency and reliability in power conversion applications. With a 30V drain-source voltage and a 60A continuous drain current, this component is designed to handle high-power and high-efficiency tasks with ease.
The STU60N3LH5-S-H uses STMicroelectronics' advanced STripFET H5 technology, which provides one of the industry's lowest on-state resistances (RDS(on)) for this category of devices. This translates to reduced conduction losses and improved overall energy efficiency, making it an excellent choice for a wide range of power management applications, including DC-DC converters, motor drives, and power supply units.
One of the key features of this MOSFET is its enhanced threshold voltage (Vth), which ensures low gate drive losses. This, combined with the device's low gate charge (Qg), makes it suitable for high-frequency switching applications. Additionally, the STU60N3LH5-S-H boasts an excellent figure of merit (FOM) which is a testament to its optimized balance between on-state resistance and gate charge, further enhancing its efficiency in operation.
The robustness of the STU60N3LH5-S-H is evident in its 100% avalanche tested design, ensuring reliability under extreme conditions. This MOSFET also features a very low intrinsic capacitance (Ciss), which minimizes switching losses and makes it ideal for fast switching applications. Its surface-mounted DPAK (TO-252) package allows for efficient thermal management and is compatible with automated assembly processes, making it a convenient choice for high-volume production.
In summary, the STU60N3LH5-S-H from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power management systems. With its advanced technology and superior electrical characteristics, this MOSFET is poised to deliver top-notch performance in a variety of demanding applications.